2TLA050202R0322详情
ABB 2TLA050202R0322重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
电缆长度
100m
0个相似型号
2TLA050202R0322拓展信息
2TLA050204R0322
ABB
2TLA050208R0322
ABB








哦! 它是空的。