2TLA050220R0222详情
ABB 2TLA050220R0222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
系列
EstrongZ LED
0个相似型号
2TLA050220R0222拓展信息
2TLA050220R0222详情
ABB 2TLA050220R0222重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
系列
EstrongZ LED
2TLA050220R0222拓展信息