2TLA076301R0600详情
ABB 2TLA076301R0600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane
Model
Safety mat
Length of connection cable
0.2
Degree of protection (IP)
IP67
Ambient temperature
0 - 60
高度
15
0个相似型号
2TLA076301R0600拓展信息
2TLA076301R0600详情
ABB 2TLA076301R0600重要参数规格及、参数值,及相似型号如下:
材料
Polyurethane
Model
Safety mat
Length of connection cable
0.2
Degree of protection (IP)
IP67
Ambient temperature
0 - 60
高度
15
2TLA076301R0600拓展信息