ABB 31F1-ARZ1F
- 收藏
- 对比
31F1-ARZ1F
11-31F1-ARZ1F
无类别的
--
大陆
立即发货

Combination Starter, A16, Non-Reversing Three Phase Fusible Disconnect, Enclosure NEMA/UL Type 1, Voltage 208V, Overload Relay Setting 13-19, Fuse Clip Rating 30A, 600V, Class J, with Start/Stop Pushbutton and Pilot Light
1最小包装量--
31F1-ARZ1F详情
ABB 31F1-ARZ1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cutler Hammer, Div of Eaton Corp
Manufacturer Part Number
HVX02521AACAP1
NEMA Rating
NEMA Type 1
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
A16
31F1-ARZ1F拓展信息







哦! 它是空的。