ABB 31F2-BKZ1J
- 收藏
- 对比
31F2-BKZ1J
11-31F2-BKZ1J
无类别的
--
大陆
立即发货

Combination Starter, A16, Non-Reversing Three Phase Fusible Disconnect, Enclosure NEMA/UL Type 12, Voltage 240V, Overload Relay Setting 2.8-4.0, Fuse Clip Rating 30A, 600V, Class J, with Three Position Selector Switch and Pilot Light
1最小包装量--
31F2-BKZ1J详情
ABB 31F2-BKZ1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-361A-4+B058+J429+K465
Manufacturer
ABB
NEMA Rating
NEMA Type 12
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
A16
31F2-BKZ1J拓展信息







哦! 它是空的。