ABB 31F2-CLZ1J
- 收藏
- 对比
31F2-CLZ1J
11-31F2-CLZ1J
无类别的
--
大陆
立即发货

Combination Starter, A16, Non-Reversing Three Phase Fusible Disconnect, Enclosure NEMA/UL Type 12, Voltage 480V, Overload Relay Setting 3.5-5.0, Fuse Clip Rating 30A, 600V, Class J, with Three Position Selector Switch and Pilot Light
1最小包装量--
31F2-CLZ1J详情
ABB 31F2-CLZ1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autec 电力系统
RoHS
UL/CUL/RoHS
NEMA Rating
NEMA Type 12
包装
Aluminum
尺寸/尺寸
225x68x38.5 (body), 251x68x38.5 mm (endcaps included)
电压
180-528Vac
产品类别
Combination Starter
相位
Three
触点尺寸代码
A16
31F2-CLZ1J拓展信息







哦! 它是空的。