411-BE2F详情
ABB 411-BE2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Voltage, Rating
240V
NEMA Rating
NEMA Type 1
RoHS
Non-Compliant
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
A26
411-BE2F拓展信息








哦! 它是空的。