4TBE842074C0100详情
ABB 4TBE842074C0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Circuit integrity
None
Material housing
Plastic
Degree of protection (IP)
IP44
With lock
有
深度
240
宽度
433
高度
1622
0个相似型号
4TBE842074C0100拓展信息
4TBE842074C0100详情
ABB 4TBE842074C0100重要参数规格及、参数值,及相似型号如下:
Surface protection
Untreated
Circuit integrity
None
Material housing
Plastic
Degree of protection (IP)
IP44
With lock
有
深度
240
宽度
433
高度
1622
4TBE842074C0100拓展信息