4TBE843164C0100详情
ABB 4TBE843164C0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit integrity
None
Degree of protection (IP)
IP44
Material housing
Plastic
Surface protection
Untreated
With lock
有
深度
320
高度
875
宽度
1445
0个相似型号
4TBE843164C0100拓展信息
4TBE843164C0100详情
ABB 4TBE843164C0100重要参数规格及、参数值,及相似型号如下:
Circuit integrity
None
Degree of protection (IP)
IP44
Material housing
Plastic
Surface protection
Untreated
With lock
有
深度
320
高度
875
宽度
1445
4TBE843164C0100拓展信息