4TBE843647N0100详情
ABB 4TBE843647N0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Circuit integrity
None
Material housing
Plastic
Degree of protection (IP)
IP44
With lock
有
深度
541
宽度
1200
高度
875
0个相似型号
4TBE843647N0100拓展信息
4TBE843647N0100详情
ABB 4TBE843647N0100重要参数规格及、参数值,及相似型号如下:
Surface protection
Untreated
Circuit integrity
None
Material housing
Plastic
Degree of protection (IP)
IP44
With lock
有
深度
541
宽度
1200
高度
875
4TBE843647N0100拓展信息