4TBO851650C0100详情
ABB 4TBO851650C0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.75
Surface protection
Untreated
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 6
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
12
Wrench width
15
Material quality
Polyamide (PA)
Shock resistant
无
Model
Straight
4TBO851650C0100拓展信息








哦! 它是空的。