4TBO851654C0100详情
ABB 4TBO851654C0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
17 - 25
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
32
Wrench width
42
Material quality
Polyamide (PA)
Shock resistant
无
Model
Straight
4TBO851654C0100拓展信息








哦! 它是空的。