4TBO851660C0100详情
ABB 4TBO851660C0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
2.5
Surface protection
Untreated
Thread length
9.5
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
8 - 13
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
20
Wrench width
25
Material quality
Polystyrene
Shock resistant
无
Model
Straight
4TBO851660C0100拓展信息








哦! 它是空的。