4TBO851672C0100详情
ABB 4TBO851672C0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
6
Surface protection
Untreated
For Ex-Zone dust
None
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
12
Material quality
Polyamide (PA)
For Ex-zone gas
None
0个相似型号
4TBO851672C0100拓展信息








哦! 它是空的。