ABB 51F2-2C28
- 收藏
- 对比
51F2-2C28
11-51F2-2C28
无类别的
--
大陆
立即发货

Combination Starter, A30, Non-Reversing Three Phase Fusible Disconnect, Enclosure NEMA/UL Type 12, Voltage 120V, Overload Relay Setting 0.25-0.4, Fuse Clip Rating 60A, 600V, Class J, with Additional Auxiliary Contact Blocks 1NO/1NC
1最小包装量--
51F2-2C28详情
ABB 51F2-2C28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MD118E92
Manufacturer
Cutler Hammer, Div of Eaton Co
NEMA Rating
NEMA Type 12
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
A30
51F2-2C28拓展信息







哦! 它是空的。