ABB 51M2-2CZ5J
- 收藏
- 对比
51M2-2CZ5J
11-51M2-2CZ5J
无类别的
--
大陆
立即发货

Combination Starter, A30, Non-Reversing Three Phase Motor Circuit Protection, Enclosure NEMA/UL Type 12, Voltage 120V, Overload Relay Setting 0.25-0.4, MCP Amp Rating 50A, with Three Position Selector Switch and Pilot Light
1最小包装量--
51M2-2CZ5J详情
ABB 51M2-2CZ5J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Voltage, Rating
120V
RoHS
Non-Compliant
额定电流
2 A
保护措施
Supplemental
端子类型
Screw
产品类别
Combination Starter
相位
Three
触点尺寸代码
A30
51M2-2CZ5J拓展信息







哦! 它是空的。