7TAG009180R0005详情
ABB 7TAG009180R0005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
cable tie
Version
with a metal clasp
Tie width
7mm
Colour
white
Tie material
polyamide
Tie strength
530N
Gross weight
1.73g
Certificates
RoHS compliant
长度
617mm
0个相似型号
7TAG009180R0005拓展信息
TY200-40X
ABB
TY5244MR
ABB
TY5272MR
ABB
DK-610BK
ABB
TY600-175X
ABB
TY150-18
ABB
TY300-40
ABB
TY900-175X
ABB
S12/50M
ABB
SF600120X
ABB








哦! 它是空的。