7TAG009370R0012详情
ABB 7TAG009370R0012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
cable tie
Version
with a metal clasp
Tie width
7mm
Colour
yellow
Tie material
polyamide
Tie strength
530N
Gross weight
0.6g
Certificates
RoHS compliant
长度
457mm
0个相似型号
7TAG009370R0012拓展信息
TY600-175X
ABB
TY150-18
ABB
TY300-40
ABB
TY900-175X
ABB
SF600120X
ABB
TY354MX
ABB
L181209L
ABB
TY23MFR
ABB
TY25M-5
ABB
L-11-50-0-D
ABB








哦! 它是空的。