7TAG009510R0031详情
ABB 7TAG009510R0031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
cable tie
Version1
with label
Version
quad loop
Tie width
4.8mm
Colour
natural
Tie strength
220N
Gross weight
19g
Certificates
RoHS compliant
长度
185mm
Flammability rating
UL94V-2
0个相似型号
7TAG009510R0031拓展信息
TY200-40X
ABB
TY5244MR
ABB
TY5272MR
ABB
DK-610BK
ABB
TY600-175X
ABB
TY150-18
ABB
TY300-40
ABB
TY900-175X
ABB
S12/50M
ABB
SF600120X
ABB








哦! 它是空的。