7TAG009520R0069详情
ABB 7TAG009520R0069重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
1.7g
Tie material
polyamide
Colour
black
Tie width
4.7mm
Version
with a metal clasp
Version1
with eyelet
Type of cable accessories
cable tie
长度
199mm
0个相似型号
7TAG009520R0069拓展信息
TY600-175X
ABB
TY150-18
ABB
TY300-40
ABB
TY900-175X
ABB
SF600120X
ABB
TY354MX
ABB
L181209L
ABB
TY23MFR
ABB
TY25M-5
ABB
L-11-50-0-D
ABB








哦! 它是空的。