7TAG009970R0128详情
ABB 7TAG009970R0128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
fixing clamp
Cable accessories application
Cable P-clips
Holder material
polyamide
Body colour
black
Gross weight
0.09g
Certificates
RoHS compliant
Bundle diameter
25.4mm
0个相似型号
7TAG009970R0128拓展信息








哦! 它是空的。