7TCG009000R0220详情
ABB 7TCG009000R0220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
cable tie
Version
with a metal clasp
Tie width
3.6mm
Colour
yellow
Tie material
polyamide
Tie strength
178N
Gross weight
0.14g
Certificates
RoHS compliant
长度
368mm
0个相似型号
7TCG009000R0220拓展信息
TY600-175X
ABB
TY150-18
ABB
TY300-40
ABB
TY900-175X
ABB
SF600120X
ABB
TY354MX
ABB
L181209L
ABB
TY23MFR
ABB
TY25M-5
ABB
L-11-50-0-D
ABB








哦! 它是空的。