7TCG009210R0070详情
ABB 7TCG009210R0070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
cable tie
Tie width
10mm
Tie material
acid resistant steel AISI 316
Tie strength
1112N
Colour
black
Version
multi use
Plating material
polyester
Gross weight
12.32g
Certificates
RoHS compliant
长度
650mm
7TCG009210R0070拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。