7TCG009210R0077详情
ABB 7TCG009210R0077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
12.32g
Plating material
polyester
Version
multi use
Colour
black
Tie strength
334N
Tie material
acid resistant steel AISI 316
Tie width
5mm
Type of cable accessories
cable tie
长度
0.23m
7TCG009210R0077拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。