7TCG009420R0085详情
ABB 7TCG009420R0085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
cable tie
Tie width
4.6mm
Tie material
acid resistant steel AISI 316
Tie strength
440N
Colour
black
Plating material
polyester
Gross weight
1.23g
Certificates
RoHS compliant
长度
1m
0个相似型号
7TCG009420R0085拓展信息
TY600-175X
ABB
TY150-18
ABB
TY300-40
ABB
TY900-175X
ABB
SF600120X
ABB
TY354MX
ABB
L181209L
ABB
TY23MFR
ABB
TY25M-5
ABB
L-11-50-0-D
ABB








哦! 它是空的。