7TCG009460R0143详情
ABB 7TCG009460R0143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
cable tie
Tie width
12mm
Tie material
acid resistant steel AISI 316
Tie strength
890N
Version
perforated
Gross weight
12.32g
Certificates
RoHS compliant
长度
0.61m
0个相似型号
7TCG009460R0143拓展信息
TY200-40X
ABB
TY5244MR
ABB
TY5272MR
ABB
DK-610BK
ABB
TY600-175X
ABB
TY150-18
ABB
TY300-40
ABB
TY900-175X
ABB
S12/50M
ABB
SF600120X
ABB








哦! 它是空的。