7TCG054090R0217详情
ABB 7TCG054090R0217重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polyetylene
Type of cable accessories
spiral wrapping
Colour
translucent
Cable accessories application1
wires protection against damage
Cable accessories application
binding cables into bundles
Gross weight
164.6g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Bundle diameter
7.5...60mm
长度
10m
Flammability rating
UL94V-HB
7TCG054090R0217拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。