7TCG054800R0022详情
ABB 7TCG054800R0022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polyester
Type of cable accessories
braid
Braid diameter
13mm
Colour
black
Cable accessories application1
wires protection against damage
Cable accessories application
binding cables into bundles
Kind of package
reel
Version1
rolled
Version
incised
Gross weight
682.98g
Certificates
RoHS compliant
Operating temperature
-50...125°C
长度
50m
7TCG054800R0022拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。