7TCG054800R0026详情
ABB 7TCG054800R0026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polyester
Type of cable accessories
braid
Braid diameter
13...20 nom. 15mm
Colour
black
Cable accessories application1
wires protection against damage
Cable accessories application
binding cables into bundles
Kind of package
reel
Gross weight
627.27g
Certificates
RoHS compliant
Operating temperature
-50...150°C
长度
50m
Flammability rating
UL94V-0
7TCG054800R0026拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。