7TCG054800R0076详情
ABB 7TCG054800R0076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polyester
Type of cable accessories
braid
Braid diameter
30...50 nom. 40mm
Colour
black
Cable accessories application1
wires protection against damage
Cable accessories application
binding cables into bundles
Kind of package
reel
Gross weight
740.91g
Certificates
RoHS compliant
Operating temperature
-50...150°C
长度
25m
Flammability rating
UL94V-2
7TCG054800R0076拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。