888614467590详情
ABB 888614467590重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Target board for the Si1120-EK
Unit Weight
0.001764 oz
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C, SPI, UART
Part # Aliases
C8051F930-TB-K
Manufacturer
Silicon Laboratories
Brand
Silicon Labs
Tool Is For Evaluation Of
C8051F93x
RoHS
Details
系列
C8051
子类别
开发工具
工作电源电压
0.9 V to 3.6 V
数据总线宽度
8 bit
产品类别
Development Boards & Kits - 8051
产品
Target Boards
产品类别
Development Boards & Kits - 8051
888614467590拓展信息








哦! 它是空的。