A110W-30-11-81详情
ABB A110W-30-11-81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS27505E25B
厂商
Corsair
Product Status
活跃
Manufacturer Part Number
A110W-30-11-81
Approvals
CSA, UL
Manufacturer
ABB
RoHS
Non-Compliant
系列
*
终端
Screw
额定电流
140 A
线圈电压
24 VAC
线圈型
Magnetic
辅助触点
1NO, 1NC
A110W-30-11-81拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。