A16-30-10-51详情
ABB A16-30-10-51重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
A16-30-10-51
Special Features
Compact, space saving design
终端
Screw
产品类别
Contactors
线圈电压
480 VAC
线圈型
Magnetic
辅助触点
1NO
0个相似型号
A16-30-10-51拓展信息








哦! 它是空的。