A16-30-10-80详情
ABB A16-30-10-80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
LED Indicator
无
Rad Hardened
无
Manufacturer Part Number
A16-30-10-80
Manufacturer
ABB
Special Features
Terminal type: Screw terminals
终端
Screw
触点额定电流
16(A)
产品类别
Contactors
线圈电压
230-240 VAC
线圈型
Magnetic
线圈抑制二极管
无
辅助触点
1NO
A16-30-10-80拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB








哦! 它是空的。