A16N0S-84F详情
ABB A16N0S-84F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A16N0S-84F
Manufacturer
ABB
Mounting
Surface
RoHS
Non-Compliant
终端
Screw
样式
Open
线圈电压
110-120 VAC
NEMA帧大小
0
行业标准
NEMA
0个相似型号
A16N0S-84F拓展信息
A16N0S-84F详情
ABB A16N0S-84F重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
A16N0S-84F
Manufacturer
ABB
Mounting
Surface
RoHS
Non-Compliant
终端
Screw
样式
Open
线圈电压
110-120 VAC
NEMA帧大小
0
行业标准
NEMA
A16N0S-84F拓展信息