Two Gang Outlet Box - Volume 38 Cubic Inches - Length 3.844 Inches - Width 3.53 Inches - Depth 3.45 Inches - Number of Knockout 5 - Knockout Size 1/2 Inch - 3/4 Inch - and 1 Inch - Color Blue - Material PVC.
起订量
1最小包装量--
添加到询价列表
A238ABBTwo Gang Outlet Box - Volume 38 Cubic Inches - Length 3.844 Inches - Width 3.53 Inches - Depth 3.45 Inches - Number of Knockout 5 - Knockout Size 1/2 Inch - 3/4 Inch - and 1 Inch - Color Blue - Material PVC.