A260W-30-11-84详情
ABB A260W-30-11-84重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
KEMET
Product Status
Obsolete
Manufacturer Part Number
A260W-30-11-84
Approvals
CSA, UL
Manufacturer
ABB
系列
-
终端
Screw
额定电流
350 A
线圈电压
110-120 VAC
线圈型
Magnetic
辅助触点
1NO, 1NC
A260W-30-11-84拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。