A50-30-00-81详情
ABB A50-30-00-81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
A50-30-00-81
Special Features
Compact, space saving design
终端
Screw
产品类别
Non-Reversing
线圈电压
24 VAC
线圈型
Magnetic
辅助触点
None
0个相似型号
A50-30-00-81拓展信息








哦! 它是空的。