A50-30-00-84详情
ABB A50-30-00-84重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
Manufacturer Part Number
A50-30-00-84
Manufacturer
ABB
Special Features
Terminal type: Screw terminals
RoHS
Compliant
终端
Screw
极数
3
产品类别
Contactors
线圈电压
110-120 VAC
线圈型
Magnetic
辅助触点
None
A50-30-00-84拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB








哦! 它是空的。