A50S-84E详情
ABB A50S-84E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
A50S-84E
Mounting
Surface
终端
Screw
样式
Open
线圈电压
110-120 VAC
线圈型
Magnetic
辅助触点
1NO, 1NC
行业标准
IEC
0个相似型号
A50S-84E拓展信息
A50S-84E详情
ABB A50S-84E重要参数规格及、参数值,及相似型号如下:
Manufacturer
ABB
Manufacturer Part Number
A50S-84E
Mounting
Surface
终端
Screw
样式
Open
线圈电压
110-120 VAC
线圈型
Magnetic
辅助触点
1NO, 1NC
行业标准
IEC
A50S-84E拓展信息