Two Gang Outlet Box - Volume 20 Cubic Inches - Length 4 Inches - Width 4 Inches - Depth 1.60 Inches - Number of Knockouts 7 - Knockout Size 1/2 Inch and 3/4 Inch - Material PVC.
起订量
1最小包装量--
添加到询价列表
A521DEABBTwo Gang Outlet Box - Volume 20 Cubic Inches - Length 4 Inches - Width 4 Inches - Depth 1.60 Inches - Number of Knockouts 7 - Knockout Size 1/2 Inch and 3/4 Inch - Material PVC.