A95-30-00-34详情
ABB A95-30-00-34重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A95-30-00-34
Manufacturer
ABB
Special Features
Compact, space saving design
终端
Screw
产品类别
Lighting
线圈电压
208 VAC
线圈型
Magnetic
辅助触点
None
0个相似型号
A95-30-00-34拓展信息








哦! 它是空的。