ACH580-BDR-046A-2F267K451详情
ABB ACH580-BDR-046A-2F267K451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Manufacturer Part Number
NPG-0502LG
Angle
Straight
Minimum Cable Diameter (mm)
7 mm
Maximum Cable Diameter (mm)
13 mm
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Quick Connect Cable Gland
RoHS
有
组成
Non-Metallic
知识产权评级
IP68








哦! 它是空的。