ACH580-BDR-062A-6 J9K54L2详情
ABB ACH580-BDR-062A-6 J9K54L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.162 - 0.202
Nominal voltage
220 - 240
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
Manufacturer Part Number
ACH580-BDR-062A-6+J429+K454+L512
Manufacturer
ABB
宽度
96
长度
1278
ACH580-BDR-062A-6 J9K54L2拓展信息








哦! 它是空的。