ACH580-BDR-065A-4 B6K65L2详情
ABB ACH580-BDR-065A-4 B6K65L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
10000
Number of auxiliary contacts as normally closed contact
0
Manufacturer Part Number
ACH580-BDR-065A-4+B056+K465+L512
Manufacturer
ABB
深度
75
宽度
35
高度
113
ACH580-BDR-065A-4 B6K65L2拓展信息








哦! 它是空的。