ACH580-BDR-065A-4 B8F7K75详情
ABB ACH580-BDR-065A-4 B8F7K75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP54
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Manufacturer Part Number
ACH580-BDR-065A-4+B058+F267+K475
Manufacturer
ABB
0个相似型号








哦! 它是空的。