ACH580-BDR-065A-4 E3F7L2详情
ABB ACH580-BDR-065A-4 E3F7L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
Other
Material of contact surface
Other
Manufacturer Part Number
ACH580-BDR-065A-4+E213+F267+L512
Manufacturer
ABB
0个相似型号








哦! 它是空的。