ACH580-BDR-06A6-2 B6F7K75详情
ABB ACH580-BDR-06A6-2 B6F7K75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
1
Manufacturer Part Number
ACH580-BDR-06A6-2+B056+F267+K475
Manufacturer
ABB








哦! 它是空的。