ACH580-BDR-099A-6B056K454详情
ABB ACH580-BDR-099A-6B056K454重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44625-7960500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
RJ-45 Straight Male to M12 Straight Female, 4-pole
额定电流
1.76 Amps
知识产权评级
IP65/IP67
长度
5 Meters
ACH580-BDR-099A-6B056K454拓展信息








哦! 它是空的。