ACS550-U1-078A-4详情
ABB ACS550-U1-078A-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Enclosure
UX1-4
Package
ACS550R4IP21
Manufacturer Part Number
ACS550-U1-078A-4
Mounting
Panel
子类别
D-Sub Connectors
产品类别
High Density D-Sub Connectors
最高频率
500 Hz
产品类别
D-Sub High Density Connectors
知识产权评级
IP21
ACS550-U1-078A-4拓展信息








哦! 它是空的。